Semtech Corp. PMIC - PMIC - Hot Swap Controllers - SC4250LISTRT SC4250LISTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 116158-SC4250LISTRT Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 116158-SC4250LISTRT Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - SC4250LISTRT - 116158-SC4250LISTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - SC4250LISTRT
116158-SC4250LISTRT
PMIC - PMIC - Hot Swap Controllers - SC4250LISTRT 116158-SC4250LISTRT
Manufacturer: Semtech Corporation Win Source Part Number: 116158-SC4250LISTRT Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 116158-SC4250LISTRT
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: OVP, Slew, UVLO
Feature Pins: DRAIN, OV, /PWRGD, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 116158-SC4250LISTRT
Product Name PMIC - PMIC - Hot Swap Controllers - SC4250LISTRT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details