Semtech Corp. PMIC - PMIC - Hot Swap Controllers - SC4250HISTR SC4250HISTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064215-SC4250HISTR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064215-SC4250HISTR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - SC4250HISTR - 064215-SC4250HISTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - SC4250HISTR
064215-SC4250HISTR
PMIC - PMIC - Hot Swap Controllers - SC4250HISTR 064215-SC4250HISTR
Manufacturer: Semtech Corporation Win Source Part Number: 064215-SC4250HISTR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064215-SC4250HISTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, PWRGD, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 064215-SC4250HISTR
Product Name PMIC - PMIC - Hot Swap Controllers - SC4250HISTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers