PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1MHz 28-MLPQ (4x4)
Switching Regulator, Voltage-mode, 6A, 1000kHz Switching Freq-Max, 4 X 4 MM, HALOGEN FREE AND ROHS COMPLIANT, MLP-28 Product overview: SC424MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 1000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC424MLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 107094-SC424MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj to 0.75V, 6A
Voltage/Current - Output 2: 5V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-MLPQ (4x4)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Voltage Regulators 6A/30V INT FET SYNC BUCK
IC REG DL BUCK/LINEAR 28MLPQ
IC REG DL BUCK/LINEAR 28MLPQ
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 1MHz 28-MLPQ (4x4)
IC REG DL BUCK/LINEAR 28MLPQ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC424MLTR-ND | 776-SC424MLTRT | 107094-SC424MLTRT | SC424MLTRT | SC424MLTRT | SC424MLTRT | SC424MLTRT | SC424MLTRT | SC424MLTRT |
| Product Name | Voltage Regulators - Linear + Switching | 6A 1000kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC424MLTRT | Voltage Regulator | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-MLPQ (4x4) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||||
| Output Voltage | 5 volts | ||||||||
| IOUT | 6 amps | 6 amps | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |