Manufacturer: Semtech Corporation
Win Source Part Number: 136308-SC4217MTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.24 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 50μA to 1.75mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Fixed/Adjustable Positive LDO Regulator, 1.24V Min, 5V Max, 0.6V Dropout, CMOS, PSSO5, ROHS COMPLIANT, TO-263, 5 PIN Product overview: SC4217MTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.24V, 5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.24V, 5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4217MTRT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 136308-SC4217MTRT | 776-SC4217MTRT | SC4217MTRT | SC4217MTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4217MTRT | 1.24V 5V 0.6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-5 | Other; TO-263-6 | TO-263 | |
| Life Cycle Stage | Maturity; Active |