Manufacturer: Semtech Corporation
Win Source Part Number: 028135-SC4216STRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.45V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 3A
Family Name: SC4216
Output Voltage: 0.5V, 1.2V, 0.5 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V (0.5V, 1.2V)
Dropout Voltage-Max: 0.7V @ 3A
Operating Supply Current: 50μA to 3mA
Maximum Output Voltage: 3.8V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC69302WU-TR; PQ5EV5J0000H; RC1587DT; RC1587D;
Introduction Date: August 03, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
Adjustable LDO Regulator, 3A, 3.8V, 0.45V Dropout, 5.5V In, SOIC-8 Product overview: SC4216STRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.8V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.8V, 0.45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4216STRT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 3A 8SOIC
IC REG LIN POS ADJ 3A 8SOIC
IC REG LINEAR POS ADJ 3A 8SOIC
IC REG LIN POS ADJ 3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 028135-SC4216STRT | SC4216SCT-ND | 776-SC4216STRT | SC4216STRT | SC4216STRT | 684-SC4216STRT | SC4216STRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4216STRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 3.8V 0.45V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 3A 8SOIC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |