Manufacturer: Semtech Corporation
Win Source Part Number: 1246976-SC4216HSETRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: SC4216H
Output Voltage: 0.5V (0.5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA ~ 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SOIC-EP
Output Voltage MAX: 4.8V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.7V @ 3A
Alternative Parts (Cross-Reference): MIC69502WR; LT1084CM; LT1587CMPBF;
Introduction Date: January 28, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOIC, EDP
3A Fixed Positive LDO Regulator, 450mV Dropout, 5.5V In, SOIC-8 Product overview: SC4216HSETRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5.5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4216HSETRT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN POS ADJ 3A 8SOIC
IC REG LIN POS ADJ 3A 8SOIC
IC REG LIN POS ADJ 3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1246976-SC4216HSETRT | SC4216HSECT-ND | 776-SC4216HSETRT | SC4216HSETRT | SC4216HSETRT | SC4216HSETRT | SC4216HSETRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4216HSETRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 5.5V SOIC LDO Voltage Regulator IC | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 0.5000 volts | 0.5000 to 4.8 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |