Manufacturer: Semtech Corporation
Win Source Part Number: 028134-SC4215ISTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 2A
Family Name: SC4215
Output Voltage: 0.8V, 2.5V, 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (0.8V, 2.5V)
Dropout Voltage-Max: 0.6V @ 2A
Operating Supply Current: 50μA to 1.75mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS7A7001DDAR; RT9048GSP; RT2515HGSP; RT2516GSP;
Introduction Date: March 06, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Wireless, Medical
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP
Positive LDO Regulator, 2A, 3.3V, SOIC-8 Product overview: SC4215ISTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3.3V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4215ISTRT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A 8SOIC
IC REG LIN POS ADJ 2A 8SOIC
IC REG LIN POS ADJ 2A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 028134-SC4215ISTRT | SC4215ISTRTTR-ND | 776-SC4215ISTRT | SC4215ISTRT | SC4215ISTRT | SC4215ISTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4215ISTRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 3.3V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | Maturity; Active |