Semtech Corp. 2A SOIC LDO Voltage Regulator IC SC4215HSETRC-A0

Description
IC REG LINEAR POS ADJ 2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP Product overview: SC4215HSETRC-A0 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC4215HSETRC-A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP Product overview: SC4215HSETRC-A0 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC4215HSETRC-A0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A SOIC LDO Voltage Regulator IC
699-SC4215HSETRC-A0
2A SOIC LDO Voltage Regulator IC 699-SC4215HSETRC-A0
IC REG LINEAR POS ADJ 2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP Product overview: SC4215HSETRC-A0 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC4215HSETRC-A0 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 2A 8SOIC / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP Product overview: SC4215HSETRC-A0 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC4215HSETRC-A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244841-SC4215HSETRC-A0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244841-SC4215HSETRC-A0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244841-SC4215HSETRC-A0
Win Source Part Number: 1244841-SC4215HSETRC -A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Current - Supply (Max): 1.75 mA Control Features: Enable Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC, EDP Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current, Over Temperature ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA Mfr: Semtech Corporation Other Names: 600-SC4215HSETRC-A0T R Base Product Number: SC4215 Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 2A

Win Source Part Number: 1244841-SC4215HSETRC-A0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 1.75 mA
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC, EDP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
Mfr: Semtech Corporation
Other Names: 600-SC4215HSETRC-A0TR
Base Product Number: SC4215
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 2A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SC4215HSETRC-A0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC4215HSETRC-A0
PMIC - Voltage Regulators - Linear SC4215HSETRC-A0
IC REG LINEAR POS ADJ 2A 8SOIC

IC REG LINEAR POS ADJ 2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SC4215HSETRC-A0 1244841-SC4215HSETRC-A0 SC4215HSETRC-A0
Product Name 2A SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
IOUT 2 amps 2 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data