Manufacturer: Semtech Corporation
Win Source Part Number: 028132-SC4215ASTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): -, -, 0.3V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 2A
Family Name: SC4215A
Output Voltage: 0.5V, 1.2V, 0.5 V to 3.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.5V (0.5V, 1.2V)
Dropout Voltage-Max: 0.4V @ 2A
Operating Supply Current: 50μA to 3mA
Maximum Output Voltage: 3.8V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): RT2515AGSP; RH1085MKDWF; RH3083MKDWF;
Introduction Date: July 12, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SOIC, EDP
Positive LDO Regulator, 2A, 3.8V Max, 0.3V Dropout, SOIC-8 Product overview: SC4215ASTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 3.8V, 0.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3.8V, 0.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4215ASTRT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 2A 8SOIC
IC REG LIN POS ADJ 2A 8SOIC
IC REG LIN POS ADJ 2A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 028132-SC4215ASTRT | SC4215ASTR-ND | 776-SC4215ASTRT | SC4215ASTRT | SC4215ASTRT | SC4215ASTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4215ASTRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 3.8V 0.3V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active |