Manufacturer: Semtech Corporation
Win Source Part Number: 1094800-SC4212MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MLPD (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.5V (0.5V)
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 15μA to 3mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
Adj. Pos. LDO Regulator, 1A, 200mV Dropout, 1.5-6V In, 5V Out Product overview: SC4212MLTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4212MLTRT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A 8MLPD
IC REG LIN POS ADJ 1A 8MLPD
IC REG LIN POS ADJ 1A 8MLPD
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1094800-SC4212MLTRT | SC4212MLTRT | SC4212MLDKR-ND | 776-SC4212MLTRT | SC4212MLTRT | SC4212MLTRT | SC4212MLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC4212MLTRT | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 6V 5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable (Fixed) | |||
| Package Type | Other; 8-MLPD (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |