Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
Win Source Part Number: 1244850-SC4212LMMLTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 2 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.5V (0.5V)
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-MLPD (3x3)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
PSRR: 80dB ~ 26dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC4212LMMLTRCCT,SC42
Base Product Number: SC4212
Voltage Dropout (Max): 0.15V @ 1A
Adjustable Positive LDO Regulator, Product overview: SC4212LMMLTRC from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4212LMMLTRC can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A 8MLPD
IC REG LIN POS ADJ 1A 8MLPD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC4212LMMLTRCTR-ND | 1244850-SC4212LMMLTRC | 776-SC4212LMMLTRC | SC4212LMMLTRC | SC4212LMMLTRC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |