Win Source Part Number: 1244846-SC4212LMLTRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 2 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.5V (0.5V)
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-MLPD (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 26dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC4212
Voltage Dropout (Max): 0.15V @ 1A
Adjustable Positive LDO Regulator Product overview: SC4212LMLTRC from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4212LMLTRC can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN POS ADJ 1A 8MLPD
IC REG LIN POS ADJ 1A 8MLPD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244846-SC4212LMLTRC | 776-SC4212LMLTRC | SC4212LMLTRC-ND | SC4212LMLTRC | SC4212LMLTRC | SC4212LMLTRC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Soft Start |