Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Adjustable Positive LDO Regulator Product overview: SC4212BMLTRC from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4212BMLTRC can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 716129-SC4212BMLTRC
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-MLPD (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-VDFN Exposed Pad
Maximum Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.5V (0.5V)
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.15V at 1A
Current - Quiescent (Iq): 50μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 8-MLPD (3x3)
IC REG LIN POS ADJ 1A 8MLPD
IC REG LIN POS ADJ 1A 8MLPD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC4212BMLTRC | 776-SC4212BMLTRC | 716129-SC4212BMLTRC | SC4212BMLTRC-ND | SC4212BMLTRC | SC4212BMLTRC |
| Product Name | Voltage Regulator | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SC4212BMLTRC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 0.5000 to 5 volts | 0.5000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |