Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091563-SC420IMLTRT
Packaging: Tape & Reel
Number of Drivers: 2
Number of Outputs: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 660 mW
Max Output Current: 2 A
Max Supply Voltage: 6 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091563-SC420IMLTRT |
| Product Name | OEM Parts - OEM Parts ( S ) - SC420IMLTRT |