Semtech Corp. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC4205IS-1.8TRT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SC4205IS-1.8TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SC4205IS-1.8TRT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC4205IS-1.8TRT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP

Buy Now Datasheet
Singapore, Singapore
1.8V 0.5V SOIC LDO Voltage Regulator IC
776-SC4205IS-1.8TRT
1.8V 0.5V SOIC LDO Voltage Regulator IC 776-SC4205IS-1.8TRT
Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, CMOS, PDSO8, LEAD FREE, SOIC-8 Product overview: SC4205IS-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4205IS-1.8TRT can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, CMOS, PDSO8, LEAD FREE, SOIC-8 Product overview: SC4205IS-1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC4205IS-1.8TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SC4205IS-1.8TRT - 064213-SC4205IS-1.8TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC4205IS-1.8TRT
064213-SC4205IS-1.8TRT
PMIC - PMIC - Voltage Regulators - Linear - SC4205IS-1.8TRT 064213-SC4205IS-1.8TRT
Manufacturer: Semtech Corporation Win Source Part Number: 064213-SC4205IS-1.8T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.18V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 35μA to 1.75mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 064213-SC4205IS-1.8TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 35μA to 1.75mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SC4205IS-1.8TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SC4205IS-1.8TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SC4205IS-1.8TRT
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - SC4205IS-1.8TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC4205IS-1.8TRT
PMIC - Voltage Regulators - Linear SC4205IS-1.8TRT
IC REG LINEAR 1.8V 1A 8SOIC

IC REG LINEAR 1.8V 1A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - SC4205IS-1.8TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC4205IS-1.8TRT
Voltage Regulators - Linear SC4205IS-1.8TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC, EDP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number SC4205IS-1.8TRT-ND 776-SC4205IS-1.8TRT 064213-SC4205IS-1.8TRT SC4205IS-1.8TRT SC4205IS-1.8TRT SC4205IS-1.8TRT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 0.5V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC4205IS-1.8TRT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; SOIC SOIC; Other; 8-SOIC-EP SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data