Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP
Manufacturer: Semtech Corporation
Win Source Part Number: 1094799-SC4201IMSTRT
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Control Features: Frequency Control
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 4
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG CTRLR BUCK 8MSOP
IC REG CTRLR BUCK 8MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4201IMSTRT-ND | 1094799-SC4201IMSTRT | SC4201IMSTRT | SC4201IMSTRT | SC4201IMSTRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4201IMSTRT | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |