Manufacturer: Semtech Corporation
Win Source Part Number: 716128-SC419ULTRT
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good
Supply Voltage: 3V ~ 28V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
Switching Controllers SINGLE PWM CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
IC REG CTRLR BUCK 20MLPQ
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 716128-SC419ULTRT | SC419ULTRTTR-ND | SC419ULTRT | SC419ULTRT | SC419ULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC419ULTRT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 20-UFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good |