Semtech Corp. 1000kHz DC-DC Converter IC SC419ULTRT

Description
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC419ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC419ULTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC419ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC419ULTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000kHz DC-DC Converter IC
715-SC419ULTRT
1000kHz DC-DC Converter IC 715-SC419ULTRT
Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC419ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC419ULTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 1000kHz Switching Freq-Max, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC419ULTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC419ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC419ULTRT
Product Name 1000kHz DC-DC Converter IC
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 35V 1MHz Step-Down DC-DC Converter IC - 715-LM3485MM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers