Dual Switching Controller, Voltage-mode, 10A, 1000kHz Switching Freq-Max, MLPQ-32 Product overview: SC417MLTRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 10A, 1000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC417MLTRC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249584-SC417MLTRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: EcoSpeed®, SmartDrive™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 10A
Voltage/Current - Output 2: 5V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 3V ~ 28V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-MLPQ (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC417
Product Status: Obsolete
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 32-MLPQ (5x5)
IC REG DL BUCK/LNR SYNC 32MLPQ
Switching Voltage Regulators 10AMP INTEGRATED FET REGULATOR
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 32-MLPQ (5x5)
IC REG DL BUCK/LNR SYNC 32MLPQ
IC REG DL BUCK/LNR SYNC 32MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-SC417MLTRC | 1249584-SC417MLTRC | SC417MLTRC-ND | SC417MLTRC | SC417MLTRC | SC417MLTRC | SC417MLTRC | SC417MLTRC |
| Product Name | Dual 10A 1000kHz Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| VIN | 28 volts | 3 to 28 volts | 3 to 28 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard | Standard; Low Dropout | ||||||
| Package Type | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs | Multiple Outputs |