Semtech Corp. PMIC - PMIC - Hot Swap Controllers - SC4150LISTRT SC4150LISTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246966-SC4150LISTRT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: SC4150 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): SC4150LISTR; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246966-SC4150LISTRT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: SC4150 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): SC4150LISTR; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - SC4150LISTRT - 1246966-SC4150LISTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - SC4150LISTRT
1246966-SC4150LISTRT
PMIC - PMIC - Hot Swap Controllers - SC4150LISTRT 1246966-SC4150LISTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246966-SC4150LISTRT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, Fault Timeout Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: 10 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: SC4150 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): SC4150LISTR; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 1246966-SC4150LISTRT
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 125°C
Features: Auto Retry, Fault Timeout
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: 10 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, /PWRGD, UV
Family Name: SC4150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): SC4150LISTR;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1246966-SC4150LISTRT
Product Name PMIC - PMIC - Hot Swap Controllers - SC4150LISTRT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details