Manufacturer: Semtech Corporation
Win Source Part Number: 1246964-SC4150HIS-4T
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 125°C
Features: Auto Retry, Fault Timeout
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: 10 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, PWRGD, UV
Family Name: SC4150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): SC4150HIS-4TR;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1246964-SC4150HIS-4TRT |
| Product Name | Electrical Parts - SC4150HIS-4TRT |