IC REG CTRLR BUCK 16MLP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLPQ (3x3)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC412AMLTRT | SC412AMLTRT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Power Good | |
| fsw | 325 kHz | 325 kHz |
| Duty Cycle | 85 | 85 |
| Output Voltage Type | Fixed; Transistor Driver |