Semtech Corp. Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel; Supply Voltage Semtech SC410MLTRT

Description
IC, DC-DC CONV, 1MHz, MLPD-10, FULL REEL; Supply Voltage:24V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MLPD; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONV, 1MHz, MLPD-10, FULL REEL; Supply Voltage:24V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MLPD; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel; Supply Voltage Semtech - 25T0625 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel; Supply Voltage Semtech
25T0625
Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel; Supply Voltage Semtech 25T0625
IC, DC-DC CONV, 1MHz, MLPD-10, FULL REEL; Supply Voltage:24V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MLPD; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, DC-DC CONV, 1MHz, MLPD-10, FULL REEL; Supply Voltage:24V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MLPD; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 25T0625
Product Name Ic, Dc-Dc Conv, 1Mhz, Mlpd-10, Full Reel; Supply Voltage Semtech
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details