PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 32-MLPQ (5x5)
Analog Circuit, 1 Func, 5 X 5 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-32 Product overview: SC402BMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC402BMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094792-SC402BMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj to 0.6V, 10A
Voltage/Current - Output 2: Adj to 0.75V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLPQ (5x5)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC REG DL BUCK/LNR SYNC 32MLPQ
IC REG DL BUCK/LNR SYNC 32MLPQ
IC REG DL BUCK/LNR SYNC 32MLPQ
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 32-MLPQ (5x5)
Switching Voltage Regulators INTEG FET REG- 10A/0.6V REF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC402BMLTR-ND | 776-SC402BMLTRT | 1094792-SC402BMLTRT | SC402BMLTRT | SC402BMLTRT | SC402BMLTRT | SC402BMLTRT | SC402BMLTRT |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC402BMLTRT | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-MLPQ (5x5) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |||
| IOUT | 10 amps | 10 amps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |