Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BK1F

Description
Win Source Part Number: 1283108-SC3BK1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 11 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Current - Reverse Leakage @ Vr: 9 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: Through Hole Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BK1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283108-SC3BK1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 11 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Current - Reverse Leakage @ Vr: 9 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: Through Hole Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BK1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283108-SC3BK1F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283108-SC3BK1F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283108-SC3BK1F
Win Source Part Number: 1283108-SC3BK1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 11 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Current - Reverse Leakage @ Vr: 9 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: Through Hole Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BK1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283108-SC3BK1F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 11 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A
Current - Reverse Leakage @ Vr: 9 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Mounting Type: Through Hole
Package / Case: 5-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BK1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BK1F
Bridge Rectifiers SC3BK1F
Bridge Rectifiers A 3PHFW 42A FAST 100V

Bridge Rectifiers A 3PHFW 42A FAST 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283108-SC3BK1F SC3BK1F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Schottky barrier diode - BAT54CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG981S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 8 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
trr 4 ns
View Details