BRIDGE RECT 3PHASE 200V 3A
Bridge Rectifiers A 3PHFW 9.5A FAST 200V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SC3BH2F | SC3BH2F |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |