Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BH1F

Description
Win Source Part Number: 1283107-SC3BH1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283107-SC3BH1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283107-SC3BH1F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283107-SC3BH1F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283107-SC3BH1F
Win Source Part Number: 1283107-SC3BH1F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283107-SC3BH1F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 3 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BH1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BH1F
Bridge Rectifiers SC3BH1F
Bridge Rectifiers A 3PHFW 9.5A FAST 100V

Bridge Rectifiers A 3PHFW 9.5A FAST 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283107-SC3BH1F SC3BH1F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-1PS79SB30ZCT-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 150 volts
View Details
Schottky Diodes & Rectifiers - 1222379 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details