Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BH05F

Description
Win Source Part Number: 1283088-SC3BH05F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283088-SC3BH05F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283088-SC3BH05F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283088-SC3BH05F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283088-SC3BH05F
Win Source Part Number: 1283088-SC3BH05F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283088-SC3BH05F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 30 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BH05
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BH05F
Bridge Rectifiers SC3BH05F
Bridge Rectifiers A 3PHFW 9.5A FAST 50V

Bridge Rectifiers A 3PHFW 9.5A FAST 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283088-SC3BH05F SC3BH05F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed diodes - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details
Diodes, Rectifiers - Arrays - 12CWQ04FNPBF - 1121208-12CWQ04FNPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers