Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BH05

Description
Win Source Part Number: 1283087-SC3BH05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283087-SC3BH05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283087-SC3BH05 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283087-SC3BH05
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283087-SC3BH05
Win Source Part Number: 1283087-SC3BH05 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH RoHS Status: RoHS non-compliant

Win Source Part Number: 1283087-SC3BH05
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 3 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BH
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BH05
Bridge Rectifiers SC3BH05
Bridge Rectifiers A 3PHFW 10A STD 50V

Bridge Rectifiers A 3PHFW 10A STD 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283087-SC3BH05 SC3BH05
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Arrays - 48CTQ060STRLPBF - 1128813-48CTQ060STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers