Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BA10FF

Description
Win Source Part Number: 1283103-SC3BA10FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283103-SC3BA10FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283103-SC3BA10FF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283103-SC3BA10FF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283103-SC3BA10FF
Win Source Part Number: 1283103-SC3BA10FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 100 V Voltage - Peak Reverse (Max): 100 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283103-SC3BA10FF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A
Current - Reverse Leakage @ Vr: 30 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Mounting Type: QC Terminal
Package / Case: 5-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BA10
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BA10FF
Bridge Rectifiers SC3BA10FF
Bridge Rectifiers A 3PHFW 16.5A SFST 100V

Bridge Rectifiers A 3PHFW 16.5A SFST 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283103-SC3BA10FF SC3BA10FF
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
View Details
2 suppliers
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 40 volts
View Details
Schottky Diodes & Rectifiers - 2104953 - RS Components, Ltd.
Specs
Package E 12
RoHS Compliant RoHS
View Details