Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BA05FF

Description
Win Source Part Number: 1283086-SC3BA05FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283086-SC3BA05FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283086-SC3BA05FF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283086-SC3BA05FF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283086-SC3BA05FF
Win Source Part Number: 1283086-SC3BA05FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A Current - Reverse Leakage @ Vr: 30 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: QC Terminal Package / Case: 5-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BA05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283086-SC3BA05FF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A
Current - Reverse Leakage @ Vr: 30 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: QC Terminal
Package / Case: 5-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BA05
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BA05FF
Bridge Rectifiers SC3BA05FF
Bridge Rectifiers A 3PHFW 16.5A SFST 50V

Bridge Rectifiers A 3PHFW 16.5A SFST 50V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SC3BA05FF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BA05FF
BRIDGE RECT 3PHASE 50V 6A

BRIDGE RECT 3PHASE 50V 6A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1283086-SC3BA05FF SC3BA05FF SC3BA05FF
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data