Win Source Part Number: 1283095-SC3AS4F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 16 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 18 A
Current - Reverse Leakage @ Vr: 18 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3AS4
RoHS Status: RoHS non-compliant
Bridge Rectifiers A 3PHFW 125A FAST 400V
BRIDGE RECT 3PHASE 400V 16A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1283095-SC3AS4F | SC3AS4F | SC3AS4F |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Three Phase |