Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3AS15FF

Description
Win Source Part Number: 1283102-SC3AS15FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Current - Reverse Leakage @ Vr: 180 µA @ 150 V Voltage - Peak Reverse (Max): 150 V Package / Case: 2-SMD, No Lead Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3AS15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283102-SC3AS15FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Current - Reverse Leakage @ Vr: 180 µA @ 150 V Voltage - Peak Reverse (Max): 150 V Package / Case: 2-SMD, No Lead Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3AS15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283102-SC3AS15FF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283102-SC3AS15FF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283102-SC3AS15FF
Win Source Part Number: 1283102-SC3AS15FF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Current - Reverse Leakage @ Vr: 180 µA @ 150 V Voltage - Peak Reverse (Max): 150 V Package / Case: 2-SMD, No Lead Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3AS15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283102-SC3AS15FF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 18 A
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A
Current - Reverse Leakage @ Vr: 180 µA @ 150 V
Voltage - Peak Reverse (Max): 150 V
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3AS15
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SC3AS15FF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3AS15FF
BRIDGE RECT 3PHASE 150V 18A

BRIDGE RECT 3PHASE 150V 18A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3AS15FF
Bridge Rectifiers SC3AS15FF
Bridge Rectifiers A 3PHFW 125A SFST 150V

Bridge Rectifiers A 3PHFW 125A SFST 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1283102-SC3AS15FF SC3AS15FF SC3AS15FF
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data