Semtech Corp. Voltage Regulators - Linear Regulator Controllers SC339SKTRT

Description
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - SC339SKTRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
SC339SKTRT-ND
Voltage Regulators - Linear Regulator Controllers SC339SKTRT-ND
Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6

Linear Regulator Controller IC Positive Adjustable 1 Output SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT - 064211-SC339SKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT
064211-SC339SKTRT
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT 064211-SC339SKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064211-SC339SKTRT Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Family Name: SC339 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Operating Supply Current: 130μA Introduction Date: September 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064211-SC339SKTRT
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 1
Family Name: SC339
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Operating Supply Current: 130μA
Introduction Date: September 13, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT-23 Power Management IC
757-SC339SKTRT
SOT-23 Power Management IC 757-SC339SKTRT
Analog Circuit, 1 Func, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC339SKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC339SKTRT can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC339SKTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC339SKTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
SC339SKTRT
Linear Voltage Regulators SC339SKTRT
Linear Voltage Regulators ULTRA LOW O/P VOLT DL FET CNTL

Linear Voltage Regulators ULTRA LOW O/P VOLT DL FET CNTL

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
SC339SKTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers SC339SKTRT
IC LNR REG CTRLR 1OUT SOT23-6

IC LNR REG CTRLR 1OUT SOT23-6

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
SC339SKTRT
PMIC - Voltage Regulators - Linear Regulator Controllers SC339SKTRT
IC LNR REG CTRLR 1OUT SOT23-6

IC LNR REG CTRLR 1OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SC339SKTRT-ND 064211-SC339SKTRT 757-SC339SKTRT SC339SKTRT SC339SKTRT SC339SKTRT
Product Name Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC339SKTRT SOT-23 Power Management IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Fixed
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23 SOT23; Other; SOT-23-6
VIN 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data