Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMSTR SC338IMSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 091694-SC338IMSTR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 091694-SC338IMSTR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMSTR - 091694-SC338IMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMSTR
091694-SC338IMSTR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMSTR 091694-SC338IMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 091694-SC338IMSTR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 091694-SC338IMSTR
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.2 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MSOP Power Management IC
757-SC338IMSTR
MSOP Power Management IC 757-SC338IMSTR
Analog Circuit, 1 Func, PDSO10, MSOP-10 Product overview: SC338IMSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, MSOP, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC338IMSTR can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO10, MSOP-10 Product overview: SC338IMSTR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, MSOP, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC338IMSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 091694-SC338IMSTR 757-SC338IMSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMSTR MSOP Power Management IC
Output Polarity Positive
Package Type Other; 10-MSOP Other; MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data