Manufacturer: Semtech Corporation
Win Source Part Number: 064210-SC338IMS
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.2 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG CTLR DUAL POS ADJ 10MSOP Product overview: SC338IMS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC338IMS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 064210-SC338IMS | 757-SC338IMS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338IMS | Dual Power Management IC |
| Output Polarity | Positive |