Regulator Networking Equipment, Medical Equipment 10-SON T/R
Manufacturer: Semtech Corporation
Win Source Part Number: 1094789-SC3303MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.75 V to 7.5 V, 3A
Voltage/Current - Output 2: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MLPD (3x3)
Purpose: Any Function
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 200kHz ~ 1MHz 10-MLPD (3x3)
Switching Regulator, Voltage-mode, 5.5A, 1000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPD-10 Product overview: SC3303MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 1000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC3303MLTRT can be used for catalog matching and distributor lookup.
IC REG DL BUCK/LNR SYNC 10MLPD
IC REG DL BUCK/LNR SYNC 10MLPD
Switching Voltage Regulators SC3303MLTRT--Tape and Reel
IC REG DL BUCK/LNR SYNC 10MLPD
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 200kHz ~ 1MHz 10-MLPD (3x3)
| Rochester Electronics | Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC3303MLTRT | 1094789-SC3303MLTRT | SC3303MLTRT | SC3303MLTRTTR-ND | 776-SC3303MLTRT | SC3303MLTRT | SC3303MLTRT | SC3303MLTRT | SC3303MLTRT | SC3303MLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC3303MLTRT | Voltage Regulator | Voltage Regulators - Linear + Switching | 5.5A 1000kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Package Type | Other; SON | Other; 10-MLPD (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||||||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Regulator Type | Standard; Low Dropout |