Semtech Corp. PMIC - PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT SC33020HCSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 801619-SC33020HCSTRT Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.65V ~ 5.5V Rds On (Typ): 25mOhm Supplier Device Package: 4-CSP (0.90x0.90) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, CSPBGA Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 801619-SC33020HCSTRT Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.65V ~ 5.5V Rds On (Typ): 25mOhm Supplier Device Package: 4-CSP (0.90x0.90) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, CSPBGA Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT - SC33020HCSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT
SC33020HCSTRT
PMIC - PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT SC33020HCSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 801619-SC33020HCSTRT Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.65V ~ 5.5V Rds On (Typ): 25mOhm Supplier Device Package: 4-CSP (0.90x0.90) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, CSPBGA Current - Output (Maximum): 2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Semtech Corporation
Win Source Part Number: 801619-SC33020HCSTRT
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.65V ~ 5.5V
Rds On (Typ): 25mOhm
Supplier Device Package: 4-CSP (0.90x0.90)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-UFBGA, CSPBGA
Current - Output (Maximum): 2A
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SC33020HCSTRT
PMIC - Power Distribution Switches, Load Drivers SC33020HCSTRT
IC PWR SWITCH N-CHAN 1:1 4CSP

IC PWR SWITCH N-CHAN 1:1 4CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SC33020HCSTRT SC33020HCSTRT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SC33020HCSTRT PMIC - Power Distribution Switches, Load Drivers
Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details