Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SC33001ACSTRT

Description
Win Source Part Number: 1253233-SC33001ACSTR T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 9mOhm Package / Case: 6-WFBGA, CSPBGA Supplier Device Package: 6-CSP (0.9x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC33001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253233-SC33001ACSTR T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 9mOhm Package / Case: 6-WFBGA, CSPBGA Supplier Device Package: 6-CSP (0.9x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC33001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253233-SC33001ACSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253233-SC33001ACSTRT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253233-SC33001ACSTRT
Win Source Part Number: 1253233-SC33001ACSTR T Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature, Short Circuit Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 0V ~ 5.5V Rds On (Typ): 9mOhm Package / Case: 6-WFBGA, CSPBGA Supplier Device Package: 6-CSP (0.9x1.4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC33001 Product Status: Obsolete

Win Source Part Number: 1253233-SC33001ACSTRT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Temperature, Short Circuit
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 0V ~ 5.5V
Rds On (Typ): 9mOhm
Package / Case: 6-WFBGA, CSPBGA
Supplier Device Package: 6-CSP (0.9x1.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC33001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253233-SC33001ACSTRT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers