Semtech Corp. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SC32300BULTRC

Description
Win Source Part Number: 1253552-SC32300BULTR C Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation Package: Bulk Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Current - Peak Output: 4A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-MLPD-UT (2.3x2.3) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC32300
Request a Quote Datasheet
Description
Win Source Part Number: 1253552-SC32300BULTR C Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation Package: Bulk Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Current - Peak Output: 4A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-MLPD-UT (2.3x2.3) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC32300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253552-SC32300BULTRC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253552-SC32300BULTRC
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253552-SC32300BULTRC
Win Source Part Number: 1253552-SC32300BULTR C Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit, Diode Emulation Package: Bulk Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Fault Protection: Over Temperature, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Current - Peak Output: 4A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-MLPD-UT (2.3x2.3) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC32300

Win Source Part Number: 1253552-SC32300BULTRC
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit, Diode Emulation
Package: Bulk
Applications: DC-DC Converters, Synchronous Buck Converter
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 5.5V
Load Type: Inductive, Capacitive
Current - Peak Output: 4A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: 10-MLPD-UT (2.3x2.3)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC32300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253552-SC32300BULTRC
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details