"Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1249785-SC3203SETRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: EcoSpeed®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 7.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 9V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.75V
Synchronous Rectifier: Yes
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete
Switching Regulator, Voltage-mode, 3A, 500kHz Switching Freq-Max, PDSO8 Product overview: SC3203SETRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC3203SETRC can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Switching Voltage Regulators 12V/16V 3A AOT BUCK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC3203SETRC-ND | 1249785-SC3203SETRC | 739-SC3203SETRC | SC3203SETRC | SC3203SETRC | SC3203SETRC | SC3203SETRC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 3A 500kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7500 to 7.5 volts | 0.7500 to 7.5 volts | 0.7500 volts |