Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094786-SC3102HULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ-UT (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 16-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 16-UFQFN Exposed Pad
Switching Voltage Regulators 2A SYNC BUCK 5VIN 1.5VOUT
IC REG BUCK 1.5V 2A 16MLPQ
IC REG BUCK 1.5V 2A 16MLPQ
| Richardson RFPD | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC3102HULTRT | 1094786-SC3102HULTRT | SC3102HULTRT-ND | SC3102HULTRT | SC3102HULTRT | SC3102HULTRT | SC3102HULTRT |
| Product Name | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC3102HULTRT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 16-MLPQ-UT (3x3) | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |