Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 2A 16-UFQFN Exposed Pad
Switching Regulator Product overview: SC3102DULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC3102DULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094785-SC3102DULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ-UT (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BUCK 1.1V 2A 16MLPQ
Switching Voltage Regulators 2A SYNC BUCK 5VIN 1.1VOUT
IC REG BUCK 1.1V 2A 16MLPQ
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 2A 16-UFQFN Exposed Pad
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC3102DULTRT | SC3102DULTRT-ND | 739-SC3102DULTRT | 1094785-SC3102DULTRT | SC3102DULTRT | SC3102DULTRT | SC3102DULTRT | SC3102DULTRT |
| Product Name | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC3102DULTRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 16-UFQFN Exposed Pad | Other; 16-MLPQ-UT (3x3) | Other; 16-UFQFN Exposed Pad | |||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 to ? volts |