Semtech Corp. Dc-Dc Converter, Full Reel; Input Voltage Min Semtech SC286ULTRT

Description
DC-DC CONVERTER, FULL REEL; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:28Pins; Output Current - Output 1:4A; Output Current - Output 2:4A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:28Pins; Output Current - Output 1:4A; Output Current - Output 2:4A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Input Voltage Min Semtech - 52T9776 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Input Voltage Min Semtech
52T9776
Dc-Dc Converter, Full Reel; Input Voltage Min Semtech 52T9776
DC-DC CONVERTER, FULL REEL; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:28Pins; Output Current - Output 1:4A; Output Current - Output 2:4A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:28Pins; Output Current - Output 1:4A; Output Current - Output 2:4A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52T9776
Product Name Dc-Dc Converter, Full Reel; Input Voltage Min Semtech
Input Voltage 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details