Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 4A 28-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 4A 28-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 4A 28-UFQFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094779-SC286ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-MLPQ (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Dual DC/DC Controller, 4A, 1.6MHz, Voltage-Mode, SM Product overview: SC286ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 1.6MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, 1.6MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC286ULTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 4A 28-UFQFN Exposed Pad
IC REG BUCK PROG 4A DL 28MLPQ
Switching Voltage Regulators DUAL SC186
IC REG BUCK PROG 4A DL 28MLPQ
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC286ULCT-ND | SC286ULTRT | 1094779-SC286ULTRT | 739-SC286ULTRT | SC286ULTRT | SC286ULTRT | SC286ULTRT | SC286ULTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC286ULTRT | Dual 4A 1.6MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 28-UFQFN Exposed Pad | Other; 28-MLPQ (4x4) | Other; 28-UFQFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts |