Manufacturer: Semtech Corporation
Win Source Part Number: 1094778-SC284ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ-UT (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.9V
Alternative Parts (Cross-Reference): 88PG8227A1-NFE1C000;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 1.8A 20-VFQFN Exposed Pad
IC REG BUCK PROG 1.8A DL 20MLPQ
IC REG BUCK PROG 1.8A DL 20MLPQ
Switching Regulator, Voltage-mode, 1.8A, 3000kHz Switching Freq-Max, PQCC20 Product overview: SC284ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 3000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8A, 3000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC284ULTRT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK PROG 1.8A DL 20MLPQ
Switching Voltage Regulators Dual Die version of the SC283
IC REG BUCK PROG 1.8A DL 20MLPQ
IC REG BUCK PROG 1.8A DL 20MLPQ
Buck Switching Regulator IC Positive Programmable 0.8V 2 Output 1.8A 20-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094778-SC284ULTRT | 600-SC284ULTRTTR-ND | 739-SC284ULTRT | SC284ULTRT | SC284ULTRT | SC284ULTRT | SC284ULTRT | SC284ULTRT | SC284ULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC284ULTRT | Voltage Regulators - DC DC Switching Regulators | 1.8A 3000kHz Voltage Regulator IC | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Programmable | Adjustable / Variable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 20-MLPQ-UT (3x3) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs |