Win Source Part Number: 1249793-SC284PULTRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC284
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Programmable 1V 2 Output 2A 20-VFQFN Exposed Pad
Switching Regulator, Voltage-mode, 2A, 3000kHz Switching Freq-Max, PQCC20 Product overview: SC284PULTRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 3000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 3000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC284PULTRC can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 1V 2 Output 2A 20-VFQFN Exposed Pad
IC REG BUCK PROG 2A DL 20MLPQ
IC REG BUCK PROG 2A DL 20MLPQ
Switching Voltage Regulators DUAL 2.5MHZ 1.8A SYN
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249793-SC284PULTRC | SC284PULTRC | SC284PULTRC-ND | 739-SC284PULTRC | SC284PULTRC | SC284PULTRC | SC284PULTRC | SC284PULTRC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | 2A 3000kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz |