Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Voltage Regulators DUAL 2.5MHZ 1.8A SYNC BUCK
IC REG BUCK PROG 2A DL 20MLPQ
Buck Switching Regulator IC Positive Programmable 1V 2 Output 2A 20-VFQFN Exposed Pad
IC REG BUCK PROG 2A DL 20MLPQ
| Richardson RFPD | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC284AULTRC | SC284AULTRC | SC284AULTRC | SC284AULTRC | SC284AULTRC |
| Product Name | Voltage Regulator | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps | ||
| fsw | 2500 kHz | 2500 kHz | 2500 kHz | ||
| Output Voltage Type | Fixed; Programmable | ||||
| Package Type | Other; 20-VFQFN Exposed Pad |