Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Product overview: SC284AQWLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC284AQWLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 933133-SC284AQWLTRT
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 1V 2 Output 1.7A 20-WFQFN Exposed Pad
Package: 20-WFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: SC284
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Programmable 1V 2 Output 1.7A 20-WFQFN Exposed Pad
IC REG BUCK PROG 1.7A DL 20QFN
IC REG BUCK PROG 1.7A DL 20MLPQ
Buck Switching Regulator IC Positive Programmable 1V 2 Output 1.7A 20-WFQFN Exposed Pad
Switching Voltage Regulators Dual CH. 2.5MHz 1.7A SYN Buck Regulator
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC284AQWLTRT | 739-SC284AQWLTRT | 933133-SC284AQWLTRT | SC284AQWLTRT-ND | SC284AQWLTRT | SC284AQWLTRT | SC284AQWLTRT | SC284AQWLTRT |
| Product Name | Voltage Regulator | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC284AQWLTRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 20-QFN (4x4) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification |