Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC284AQWLTRT-A0

Description
Win Source Part Number: 1250159-SC284AQWLTRT -A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC284AQWLTRT-A0T R Base Product Number: SC284 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250159-SC284AQWLTRT -A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC284AQWLTRT-A0T R Base Product Number: SC284 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250159-SC284AQWLTRT-A0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250159-SC284AQWLTRT-A0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250159-SC284AQWLTRT-A0
Win Source Part Number: 1250159-SC284AQWLTRT -A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: OBSOLETE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC284AQWLTRT-A0T R Base Product Number: SC284 Product Status: Obsolete

Win Source Part Number: 1250159-SC284AQWLTRT-A0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-SC284AQWLTRT-A0TR
Base Product Number: SC284
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC284AQWLTRT-A0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC284AQWLTRT-A0
PMIC - Voltage Regulators - DC DC Switching Controllers SC284AQWLTRT-A0
IC REG 1.7A SYNC STEP DOWN 18MLP

IC REG 1.7A SYNC STEP DOWN 18MLP

Supplier's Site Datasheet
DC DC Switching Controllers - SC284AQWLTRT-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC284AQWLTRT-A0
DC DC Switching Controllers SC284AQWLTRT-A0
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250159-SC284AQWLTRT-A0 SC284AQWLTRT-A0 SC284AQWLTRT-A0
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Switching Regulators - 1227223P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1001091-IP2002TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers